APEM Components, Inc. DIP Switches - DHS8S DHS8S

Description
Manufacturer: Apem Inc. Win Source Part Number: 772704-DHS8S Series: DHS Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 80°C Features: Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.087" (2.20mm) Length: 0.468" (11.89mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: DHS Categories: Switches Alternative Parts (Cross-Reference): HDS408-1E; HDS408-E; DHS 108; A6HF-8102-PM; Introduction Date: January 18, 2002 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 772704-DHS8S Series: DHS Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 80°C Features: Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.087" (2.20mm) Length: 0.468" (11.89mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: DHS Categories: Switches Alternative Parts (Cross-Reference): HDS408-1E; HDS408-E; DHS 108; A6HF-8102-PM; Introduction Date: January 18, 2002 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - DHS8S - 772704-DHS8S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - DHS8S
772704-DHS8S
DIP Switches - DHS8S 772704-DHS8S
Manufacturer: Apem Inc. Win Source Part Number: 772704-DHS8S Series: DHS Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 80°C Features: Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.087" (2.20mm) Length: 0.468" (11.89mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: DHS Categories: Switches Alternative Parts (Cross-Reference): HDS408-1E; HDS408-E; DHS 108; A6HF-8102-PM; Introduction Date: January 18, 2002 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 772704-DHS8S
Series: DHS
Packaging: Reel package
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 80°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.087" (2.20mm)
Length: 0.468" (11.89mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: DHS
Categories: Switches
Alternative Parts (Cross-Reference): HDS408-1E; HDS408-E; DHS 108; A6HF-8102-PM;
Introduction Date: January 18, 2002
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 772704-DHS8S
Product Name DIP Switches - DHS8S
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825360-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
7 suppliers
A6TN Slide DIP Switch - A6TN-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details