APEM Components, Inc. ½ Pitch Surface Mount DIP switches DHS Series

Description
Low profile .050” terminal spacing in 4,6,8 and 10 positions. Process compatible with standard tape seal. Tape and reel packaging, self–cleaning contacts. APEM's half pitch DIP switch is available in two footprint configurations.
Description
Low profile .050” terminal spacing in 4,6,8 and 10 positions. Process compatible with standard tape seal. Tape and reel packaging, self–cleaning contacts. APEM's half pitch DIP switch is available in two footprint configurations.

Suppliers

Company
Product
Description
Supplier Links
½ Pitch Surface Mount DIP switches - DHS  Series - APEM Components, Inc.
Haverhill, MA, USA
½ Pitch Surface Mount DIP switches
DHS Series
½ Pitch Surface Mount DIP switches DHS Series
Low profile .050” terminal spacing in 4,6,8 and 10 positions. Process compatible with standard tape seal. Tape and reel packaging, self–cleaning contacts. APEM's half pitch DIP switch is available in two footprint configurations.

Low profile .050” terminal spacing in 4,6,8 and 10 positions. Process compatible with standard tape seal. Tape and reel packaging, self–cleaning contacts. APEM's half pitch DIP switch is available in two footprint configurations.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category DIP Switches
Product Number DHS Series
Product Name ½ Pitch Surface Mount DIP switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Switch Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-8102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1-1825007-1 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switches - 486-3-160-949TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details