APEM Components, Inc. DIP Switches DHN04TV

Description
1/2 Pitch DIP Switch H: 1.6mm, 4 positio
Request a Quote Datasheet
Description
1/2 Pitch DIP Switch H: 1.6mm, 4 positio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - DHN04TV - Powell Electronics, Inc.
Swedesboro, NJ, United States
DIP Switches
DHN04TV
DIP Switches DHN04TV
1/2 Pitch DIP Switch H: 1.6mm, 4 positio

1/2 Pitch DIP Switch H: 1.6mm, 4 positio

Buy Now
DIP Switches - DHN04TV - 868788-DHN04TV - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - DHN04TV
868788-DHN04TV
DIP Switches - DHN04TV 868788-DHN04TV
Manufacturer: Apem Inc. Win Source Part Number: 868788-DHN04TV Series: DHN Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: DHN04TV-ND, 679-4005

Manufacturer: Apem Inc.
Win Source Part Number: 868788-DHN04TV
Series: DHN
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: DHN04TV-ND, 679-4005

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
DHN04TV
DIP Switches / SIP Switches DHN04TV
DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
DHN04TV
Switches - DIP Switches DHN04TV
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number DHN04TV 868788-DHN04TV DHN04TV DHN04TV
Product Name DIP Switches DIP Switches - DHN04TV DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1571983-4 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6D/A6DR Slide/Piano DIP Switch - A6D-3103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details