APEM Components, Inc. Switches - Navigation Switches, Joystick CW-B1GY1A00A0

Description
Win Source Part Number: 1349996-CW-B1GY1A00A 0 Category: Switches - Navigation Switches, Joystick Series: CW Type: Thumbwheel, 1 - Axis Termination Style: Connector Features: Gray Actuator Package: Bulk Standard Package: 1 Output: Analog (Hall Effect) Panel Cutout Dimensions: Rectangular - 22.73mm x 10.67mm Switch Function: 2-Way Directional Actuator Type: Thumbwheel Mechanical Life: 3,000,000 Cycles Voltage - Supply: 5VDC Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: APEM Inc. Base Product Number: CW-B1GY California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349996-CW-B1GY1A00A 0 Category: Switches - Navigation Switches, Joystick Series: CW Type: Thumbwheel, 1 - Axis Termination Style: Connector Features: Gray Actuator Package: Bulk Standard Package: 1 Output: Analog (Hall Effect) Panel Cutout Dimensions: Rectangular - 22.73mm x 10.67mm Switch Function: 2-Way Directional Actuator Type: Thumbwheel Mechanical Life: 3,000,000 Cycles Voltage - Supply: 5VDC Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: APEM Inc. Base Product Number: CW-B1GY California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Navigation Switches, Joystick - CW-B1GY1A00A0 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Navigation Switches, Joystick
CW-B1GY1A00A0
Switches - Navigation Switches, Joystick CW-B1GY1A00A0
Win Source Part Number: 1349996-CW-B1GY1A00A 0 Category: Switches - Navigation Switches, Joystick Series: CW Type: Thumbwheel, 1 - Axis Termination Style: Connector Features: Gray Actuator Package: Bulk Standard Package: 1 Output: Analog (Hall Effect) Panel Cutout Dimensions: Rectangular - 22.73mm x 10.67mm Switch Function: 2-Way Directional Actuator Type: Thumbwheel Mechanical Life: 3,000,000 Cycles Voltage - Supply: 5VDC Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: APEM Inc. Base Product Number: CW-B1GY California Prop 65: Warning Information

Win Source Part Number: 1349996-CW-B1GY1A00A0
Category: Switches - Navigation Switches, Joystick
Series: CW
Type: Thumbwheel, 1 - Axis
Termination Style: Connector
Features: Gray Actuator
Package: Bulk
Standard Package: 1
Output: Analog (Hall Effect)
Panel Cutout Dimensions: Rectangular - 22.73mm x 10.67mm
Switch Function: 2-Way Directional
Actuator Type: Thumbwheel
Mechanical Life: 3,000,000 Cycles
Voltage - Supply: 5VDC
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: APEM Inc.
Base Product Number: CW-B1GY
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Joysticks
Product Number CW-B1GY1A00A0
Product Name Switches - Navigation Switches, Joystick
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-41-1ST8-1 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Ball Maltifunction Grip -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Ball
Number of Axes 2-Axis Control
View Details
JHL Joystick with G3-M Grip - HJLG3-M - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Joysticks - 8427172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details