Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 10A 125V
Toggle Switches Sealed Power Toggle Switch
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-3607-ND | CT41001N000 | CT41001N000 | CT41001N000 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST |