APEM Components, Inc. Switches - Toggle Switches CT36021N020

Description
Win Source Part Number: 1053616-CT36021N020 Category: Switches>Toggle Switches Series: CT Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Features: Sealed - Fully Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 15 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 17.50mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CT37021N020; CT37031N002; CT39001N020; 11TS115-7; 11TS115-1; 11TS115-8; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 15A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 679-3630 Base Product Number: CT36021
Request a Quote Datasheet
Description
Win Source Part Number: 1053616-CT36021N020 Category: Switches>Toggle Switches Series: CT Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Features: Sealed - Fully Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 15 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 17.50mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CT37021N020; CT37031N002; CT39001N020; 11TS115-7; 11TS115-1; 11TS115-8; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 15A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 679-3630 Base Product Number: CT36021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1053616-CT36021N020 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1053616-CT36021N020
Switches - Toggle Switches 1053616-CT36021N020
Win Source Part Number: 1053616-CT36021N020 Category: Switches>Toggle Switches Series: CT Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Features: Sealed - Fully Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 15 Panel Cutout Dimensions: Circular - 12.20mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 17.50mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CT37021N020; CT37031N002; CT39001N020; 11TS115-7; 11TS115-1; 11TS115-8; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC), 15A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 679-3630 Base Product Number: CT36021

Win Source Part Number: 1053616-CT36021N020
Category: Switches>Toggle Switches
Series: CT
Termination Style: Solder, Quick Connect - 0.250" (6.3mm)
Features: Sealed - Fully
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 15
Panel Cutout Dimensions: Circular - 12.20mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 17.50mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CT37021N020; CT37031N002; CT39001N020; 11TS115-7; 11TS115-1; 11TS115-8;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 15A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: 679-3630
Base Product Number: CT36021

Buy Now Datasheet
Toggle Switches - 679-3630-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3630-ND
Toggle Switches 679-3630-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - CT36021N020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
CT36021N020
Toggle Switches CT36021N020
Toggle Switches Sealed Power Toggle Switch, ON-ON, UL, SL/QC Terminals

Toggle Switches Sealed Power Toggle Switch, ON-ON, UL, SL/QC Terminals

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1053616-CT36021N020 679-3630-ND CT36021N020
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details