The LED bulb, part number 65AH3919, operates at 130 VAC and has a luminous intensity of 710 mcd. It features a bayonet cap (BA9S) design, making it suitable for bulb replacement applications. The operating temperature range is from -20 °C to +70 °C (-4 °F to +158 °F). This product is compliant with RoHS standards, ensuring it meets environmental regulations. The bulb is constructed with a polycarbonate body and a nickel-plated brass base, providing durability and reliability in various applications.
LED BULB, 130VAC, 710MCD, BA9S ROHS COMPLIANT: YES
LED Panel Mount Indicators Ba9s LED bulb 130VAC WHITE
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | BA9SW130A | 65AH3919 | BA9SW130A |
| Product Name | LED Indication | Led Bulb, 130Vac, 710Mcd, Ba9S Rohs Compliant Apem | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |