Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 15A 125V
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 679-1177-ND | B160R2NBB0NN | B160R2NBB0NN |
| Product Name | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |