APEM Components, Inc. Pushbutton Switches AV19C703D200K

Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet
Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AV19C703D200K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AV19C703D200K
Pushbutton Switches AV19C703D200K
Anti-Vandal Security Pushbutton Switch

Anti-Vandal Security Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1047103-AV19C703D200K
Switches - Pushbutton Switches 1047103-AV19C703D200K
Win Source Part Number: 1047103-AV19C703D200 K Category: Switches>Pushbutton Switches Series: AV Type: Anti-Vandal Termination Style: Solder Lug Features: Sealed - Fully Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - DC: 24 V Standard Package: 20 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Domed Electrical Life: 1,000,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AV09C703D200; AV09C703D200K; AV09C7L3D2006; 8632ZGD2; 8531SZGE2; 8533MZGE2; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1078 Base Product Number: AV19C703

Win Source Part Number: 1047103-AV19C703D200K
Category: Switches>Pushbutton Switches
Series: AV
Type: Anti-Vandal
Termination Style: Solder Lug
Features: Sealed - Fully
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - DC: 24 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Domed
Electrical Life: 1,000,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): AV09C703D200; AV09C703D200K; AV09C7L3D2006; 8632ZGD2; 8531SZGE2; 8533MZGE2;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-1078
Base Product Number: AV19C703

Buy Now
Pushbutton Switches - 679-1078-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1078-ND
Pushbutton Switches 679-1078-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - AV19C703D200K - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
AV19C703D200K
Pushbutton Switches AV19C703D200K
Pushbutton Switches NO Flat Button 0.05A 24VDC Momentary

Pushbutton Switches NO Flat Button 0.05A 24VDC Momentary

Buy Now
Switches - Pushbutton Switches - AV19C703D200K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AV19C703D200K
Switches - Pushbutton Switches AV19C703D200K
SWITCH PUSH SPST-NO 0.05A 24V

SWITCH PUSH SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV19C703D200K 1047103-AV19C703D200K 679-1078-ND AV19C703D200K AV19C703D200K
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDPSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364575-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details