Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
APEM AV191003C900 Push Button Switch
Anti-Vandal Security Pushbutton Switch
Pushbutton Switches SP NO MOM CURV ACT
SWITCH PUSH SPST-NO 2A 48V
PUSHBUTTON SWITCH; Product Range:AV Series; Panel Cutout Diameter:19.2mm; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1061-ND | 1790906 | AV191003C900 | AV191003C900 | AV191003C900 | 65H4556 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch; Product Range Apem |
| Actuator Specifications | Round, Button, Domed | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Solder Pin | Screw Terminals |