Win Source Part Number: 1054654-AV09C7L3D200
Category: Switches>Pushbutton Switches
Series: AV
Type: Anti-Vandal, Illuminated
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP54 - Dust Protected, Water Resistant
Voltage Rating - DC: 24 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 1,000,000 Cycles
Illumination Voltage (Nominal): 2 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): AP2D203TZBE; AP2D202TZBE; AP4D203TZBE;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-1077
Base Product Number: AV09C7L3
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
APEM AV09C7L3D2006 Push Button Switch
Pushbutton Switches SP N/O MOM RED LED
SWITCH PUSH SPST-NO 0.05A 24V
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1054654-AV09C7L3D2006 | 679-1077-ND | AV09C7L3D2006 | 1900721 | AV09C7L3D2006 | AV09C7L3D2006 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Button | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Pin | Solder Terminals |