APEM Components, Inc. Pushbutton Switches AV09C7L3D2001K

Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet
Description
Anti-Vandal Security Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AV09C7L3D2001K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AV09C7L3D2001K
Pushbutton Switches AV09C7L3D2001K
Anti-Vandal Security Pushbutton Switch

Anti-Vandal Security Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1075-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1075-ND
Pushbutton Switches 679-1075-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - AV09C7L3D2001K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AV09C7L3D2001K
Switches - Pushbutton Switches AV09C7L3D2001K
SWITCH PUSH SPST-NO 0.05A 24V

SWITCH PUSH SPST-NO 0.05A 24V

Supplier's Site
Pushbutton Switches - AV09C7L3D2001K - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
AV09C7L3D2001K
Pushbutton Switches AV09C7L3D2001K
Pushbutton Switches SPST-NO OFF-MOM LED BLUE 2VDC

Pushbutton Switches SPST-NO OFF-MOM LED BLUE 2VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV09C7L3D2001K 679-1075-ND AV09C7L3D2001K AV09C7L3D2001K
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2606 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details