Anti-Vandal Security Pushbutton Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switches SPST-NO OFF-MOM 2A 48VDC
SWITCH PUSH SPST-NO 2A 48V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV091003C200 | 679-1059-ND | AV091003C200 | AV091003C200 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Screw | Solder Terminals |