Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
Pushbutton Switch,STRAIGHT,DPDT
SWITCH PUSHBUTTON DPDT 6A 125V
Pushbutton Switches Security pshbtn -DP crvd Actutr/qck cnct
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1066-ND | AV044746A200 | 19J7433 | AV044746A200 | AV044746A200 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch,straight,dpdt,on-On Rohs Compliant Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps |