APEM Components, Inc. Anti-vandal & Security Push Button Switches AV Series

Description
Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models, custom markings, panel sealing and black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.
Description
Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models, custom markings, panel sealing and black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.

Suppliers

Company
Product
Description
Supplier Links
Anti-vandal & Security Push Button Switches - AV Series - APEM Components, Inc.
Haverhill, MA, USA
Anti-vandal & Security Push Button Switches
AV Series
Anti-vandal & Security Push Button Switches AV Series
Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models, custom markings, panel sealing and black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.

Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models, custom markings, panel sealing and black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number AV Series
Product Name Anti-vandal & Security Push Button Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Terminal Type Quick Connect/Blade (optional feature); Screw Terminals
Features Has CSA Certification; Is UL listed; Vandal Proof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359545 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details