APEM Components, Inc. Tactile Switches - ATMG325NVTR ATMG325NVTR

Description
Manufacturer: Apem Inc. Win Source Part Number: 937053-ATMG325NVTR Series: ATMG Features: Tactile Switch Package: Reel - TR Family Name: ATMG325 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 937053-ATMG325NVTR Series: ATMG Features: Tactile Switch Package: Reel - TR Family Name: ATMG325 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ATMG325NVTR - 937053-ATMG325NVTR - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - ATMG325NVTR
937053-ATMG325NVTR
Tactile Switches - ATMG325NVTR 937053-ATMG325NVTR
Manufacturer: Apem Inc. Win Source Part Number: 937053-ATMG325NVTR Series: ATMG Features: Tactile Switch Package: Reel - TR Family Name: ATMG325 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: Apem Inc.
Win Source Part Number: 937053-ATMG325NVTR
Series: ATMG
Features: Tactile Switch
Package: Reel - TR
Family Name: ATMG325
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ATMG325NVTR
Switches - Tactile Switches ATMG325NVTR
SWITCH TACTILE

SWITCH TACTILE

Supplier's Site
Tactile Switches - ATMG325NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ATMG325NVTR
Tactile Switches ATMG325NVTR
Tactile Switches Tact Switch 1/2 Pitch DIP Switch

Tactile Switches Tact Switch 1/2 Pitch DIP Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 937053-ATMG325NVTR ATMG325NVTR ATMG325NVTR
Product Name Tactile Switches - ATMG325NVTR Switches - Tactile Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTWS/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details