APEM Components, Inc. SMT Microminiature Low Profile Tact Switch ATMG Series

Description
This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.
Description
This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.

Suppliers

Company
Product
Description
Supplier Links
SMT Microminiature Low Profile Tact Switch - ATMG Series - APEM Components, Inc.
Haverhill, MA, USA
SMT Microminiature Low Profile Tact Switch
ATMG Series
SMT Microminiature Low Profile Tact Switch ATMG Series
This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.

This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Touch Switches and Tactile Switches
Product Number ATMG Series
Product Name SMT Microminiature Low Profile Tact Switch
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1376508-1825027-1 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
SMT Switch, 4.2x3.2 mm - TCS43 Microminiature SMT tactile switch designed for high-performance applications - SCHURTER Inc
Specs
Switch Function Momentary Contact
Terminal Type

J-Type

Features RoHS
View Details