APEM Components, Inc. Tactile Switches ATM533VTR

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-ATM533VTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ATM533VTRDKR-ND
Tactile Switches 679-ATM533VTRDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ATM533VTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ATM533VTR-ND
Tactile Switches 679-ATM533VTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-ATM533VTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ATM533VTRCT-ND
Tactile Switches 679-ATM533VTRCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Pushbutton Switches - ATM533VTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ATM533VTR
Pushbutton Switches ATM533VTR
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
ATM533VTR
Switches - Tactile Switches ATM533VTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ATM533VTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ATM533VTR
Tactile Switches ATM533VTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-ATM533VTRDKR-ND 679-ATM533VTRCT-ND ATM533VTR ATM533VTR ATM533VTR
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 5.20mm x 5.20mm 5.20mm x 5.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1122-G - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3366-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers