APEM Components, Inc. Rocker Switches AS38S010010

Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - AS38S010010-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AS38S010010-ND
Rocker Switches AS38S010010-ND
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AS38S010010
Switches - Rocker Switches AS38S010010
SWITCH ROCKER SPDT 4A 125V

SWITCH ROCKER SPDT 4A 125V

Supplier's Site
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Apem - 19C8219 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Apem
19C8219
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Apem 19C8219
SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AS Series; Contact Voltage VDC:30VRoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AS Series; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AS38S010010-ND AS38S010010 19C8219
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Apem
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1228512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Terminal Type Solder tab
View Details