APEM Components, Inc. Rocker Switches AS37S010010

Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-1151-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-1151-ND
Rocker Switches 679-1151-ND
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches AS37S010010
SWITCH ROCKER SPDT 4A 125V

SWITCH ROCKER SPDT 4A 125V

Supplier's Site
Switch, Rocker, Spdt, 4A, 250V, Black; Illumination Apem - 19C8215 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 4A, 250V, Black; Illumination Apem
19C8215
Switch, Rocker, Spdt, 4A, 250V, Black; Illumination Apem 19C8215
SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:4A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-1151-ND AS37S010010 19C8215
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Spdt, 4A, 250V, Black; Illumination Apem
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 1825420-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details
2 suppliers
Rocker Switches - 9131881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details