APEM Components, Inc. Rocker Switches AS36S010010

Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-1149-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-1149-ND
Rocker Switches 679-1149-ND
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches AS36S010010
SWITCH ROCKER SPDT 4A 125V

SWITCH ROCKER SPDT 4A 125V

Supplier's Site
Rocker Switch; Switch Operation Apem - 19C8246 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch; Switch Operation Apem
19C8246
Rocker Switch; Switch Operation Apem 19C8246
ROCKER SWITCH; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:AS Series; Contact Current AC Max:4A; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:AS Series; Contact Current AC Max:4A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-1149-ND AS36S010010 19C8246
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch; Switch Operation Apem
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switches - Rocker Switches - 5-1571986-9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - 9132702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details