APEM Components, Inc. Memory Cards, Modules Memory Cards AP-MSD256ISI-1T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Apacer Memory America Category: Memory Cards, Modules Memory Cards Package: Tray Product Status: Active Memory Type: microSD™ Memory Size: 256MB Technology: SLC Operating Temperature: -40°C ~ 85°C Base Product Number: AP-MSD256
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Apacer Memory America Category: Memory Cards, Modules Memory Cards Package: Tray Product Status: Active Memory Type: microSD™ Memory Size: 256MB Technology: SLC Operating Temperature: -40°C ~ 85°C Base Product Number: AP-MSD256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules Memory Cards - AP-MSD256ISI-1T - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules Memory Cards
AP-MSD256ISI-1T
Memory Cards, Modules Memory Cards AP-MSD256ISI-1T
Alternative Parts (Cross-Reference): Cross Manufacturer: Apacer Memory America Category: Memory Cards, Modules Memory Cards Package: Tray Product Status: Active Memory Type: microSD™ Memory Size: 256MB Technology: SLC Operating Temperature: -40°C ~ 85°C Base Product Number: AP-MSD256

Alternative Parts (Cross-Reference): Cross
Manufacturer: Apacer Memory America
Category: Memory Cards, Modules Memory Cards
Package: Tray
Product Status: Active
Memory Type: microSD™
Memory Size: 256MB
Technology: SLC
Operating Temperature: -40°C ~ 85°C
Base Product Number: AP-MSD256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number AP-MSD256ISI-1T
Product Name Memory Cards, Modules Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-26, 40 GB, 3D PSLC Flash, -40°C to +85°C - SFCE040GW1EB4TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 40 GB
Transfer Speed 1190 MB/sec
View Details
2 suppliers
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MV4-2TDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 2000 GB
View Details
Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers