APEM Components, Inc. Switches - Tactile Switches AMPTLGVTR

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
AMPTLGVTR
Switches - Tactile Switches AMPTLGVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - AMPTLGVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
AMPTLGVTR
Tactile Switches AMPTLGVTR
Tactile Switches SW TACT SPST 12VDC

Tactile Switches SW TACT SPST 12VDC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number AMPTLGVTR AMPTLGVTR
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825967-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-928 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers