APEM Components, Inc. Pushbutton Switches AMPTCFGVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AMPTCFGVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AMPTCFGVTR
Pushbutton Switches AMPTCFGVTR
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
AMPTCFGVTR
Switches - Tactile Switches AMPTCFGVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - AMPTCFGVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
AMPTCFGVTR
Tactile Switches AMPTCFGVTR
Tactile Switches SW TACT SPST 12VDC

Tactile Switches SW TACT SPST 12VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number AMPTCFGVTR AMPTCFGVTR AMPTCFGVTR
Product Name Pushbutton Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4291-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details