APEM Components, Inc. Tactile Switches ADTST63KV

Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet
Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTST63KV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTST63KV
Tactile Switches ADTST63KV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTST63KV
Switches - Tactile Switches ADTST63KV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTST63KV ADTST63KV
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 15AC1472 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers