APEM Components, Inc. Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem ADTSMW69RV

Description
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:260gf; Switch Terminals:SMDRoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:260gf; Switch Terminals:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem - 75K6598 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem
75K6598
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem 75K6598
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:260gf; Switch Terminals:SMDRoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:260gf; Switch Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - ADTSMW69RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW69RV
Tactile Switches ADTSMW69RV
Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom

Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSMW69RV
Switches - Tactile Switches ADTSMW69RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 75K6598 ADTSMW69RV ADTSMW69RV
Product Name Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology; SMDRoHS Compliant: Yes
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3686-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-6000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
8 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details