Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf; Switch Terminals:SMDRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSMW69NV | 679-3995-ND | ADTSMW69NV | ADTSMW69NV | 75K6596 |
| Product Name | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |