APEM Components, Inc. Tactile Switches ADTSMW68SV

Description
Tactile Switches SPST-NO 0.05A 12V 2.3mmOff-Mom
Datasheet
Description
Tactile Switches SPST-NO 0.05A 12V 2.3mmOff-Mom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTSMW68SV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW68SV
Tactile Switches ADTSMW68SV
Tactile Switches SPST-NO 0.05A 12V 2.3mmOff-Mom

Tactile Switches SPST-NO 0.05A 12V 2.3mmOff-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSMW68SV
Switches - Tactile Switches ADTSMW68SV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW68SV ADTSMW68SV
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3371-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/970D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers