APEM Components, Inc. Pushbutton Switches ADTSMW64NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSMW64NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSMW64NVTR
Pushbutton Switches ADTSMW64NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2310-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2310-2-ND
Tactile Switches 679-2310-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2310-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2310-6-ND
Tactile Switches 679-2310-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2310-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2310-1-ND
Tactile Switches 679-2310-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSMW64NVTR
Switches - Tactile Switches ADTSMW64NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW64NVTR
Tactile Switches ADTSMW64NVTR
Tactile Switches Tactile, Surface Mnt 6.6mm, Brown, 160gf

Tactile Switches Tactile, Surface Mnt 6.6mm, Brown, 160gf

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem - 05W7243 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem
05W7243
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem 05W7243
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW64NVTR 679-2310-2-ND 679-2310-1-ND ADTSMW64NVTR ADTSMW64NVTR 05W7243
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 28AC7562 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Pushbutton Switches - 3-101-011-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers