APEM Components, Inc. Pushbutton Switches ADTSM644NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSM644NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM644NVTR
Pushbutton Switches ADTSM644NVTR
Tact Switch

Tact Switch

Buy Now
Laguna Hills, CA, United States
Switches - Tactile Switches
1056490-ADTSM644NVTR
Switches - Tactile Switches 1056490-ADTSM644NVTR
Win Source Part Number: 1056490-ADTSM644NVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM31NV; ADTSM65NVTR; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM

Win Source Part Number: 1056490-ADTSM644NVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel (TR)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 700
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.30mm
Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM31NV; ADTSM65NVTR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSM

Buy Now Datasheet
Tactile Switches - ADTSM644NVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTSM644NVTR-ND
Tactile Switches ADTSM644NVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ADTSM644NVTR
Tactile Switches ADTSM644NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM644NVTR
Switches - Tactile Switches ADTSM644NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSM644NVTR 1056490-ADTSM644NVTR ADTSM644NVTR-ND ADTSM644NVTR ADTSM644NVTR
Product Name Pushbutton Switches Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825106-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HBPE-BB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details