APEM Components, Inc. Pushbutton Switches ADTSM31SVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSM31SVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM31SVTR
Pushbutton Switches ADTSM31SVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-ADTSM31SVTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31SVTRCT-ND
Tactile Switches 679-ADTSM31SVTRCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSM31SVTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31SVTRDKR-ND
Tactile Switches 679-ADTSM31SVTRDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSM31SVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31SVTR-ND
Tactile Switches 679-ADTSM31SVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ADTSM31SVTR
Tactile Switches ADTSM31SVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM31SVTR
Switches - Tactile Switches ADTSM31SVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSM31SVTR 679-ADTSM31SVTRCT-ND 679-ADTSM31SVTRDKR-ND ADTSM31SVTR ADTSM31SVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1102-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers