APEM Components, Inc. Pushbutton Switches ADTSM31SV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSM31SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM31SV
Pushbutton Switches ADTSM31SV
Tact Switch

Tact Switch

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
ADTSM31SV
Tactile Switches ADTSM31SV
Tactile Switches SPST-NO OFF-MOM 0.05A 12VDC

Tactile Switches SPST-NO OFF-MOM 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSM31SV
Switches - Tactile Switches ADTSM31SV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSM31SV ADTSM31SV ADTSM31SV
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Bend Outward
Features RoHS
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3354-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1002-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
6 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers