APEM Components, Inc. Tactile Switches ADTSM31NVTR

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-ADTSM31NVTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31NVTRCT-ND
Tactile Switches 679-ADTSM31NVTRCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSM31NVTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31NVTRDKR-ND
Tactile Switches 679-ADTSM31NVTRDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSM31NVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM31NVTR-ND
Tactile Switches 679-ADTSM31NVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Pushbutton Switches - ADTSM31NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM31NVTR
Pushbutton Switches ADTSM31NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTSM31NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM31NVTR
Tactile Switches ADTSM31NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-ADTSM31NVTRCT-ND 679-ADTSM31NVTRDKR-ND ADTSM31NVTR ADTSM31NVTR
Product Name Tactile Switches Tactile Switches Pushbutton Switches Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers