APEM Components, Inc. Switches - Tactile Switches ADTSM24RVTR

Description
Win Source Part Number: 960554-ADTSM24RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM21RV; ADTSM25RVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote
Description
Win Source Part Number: 960554-ADTSM24RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM21RV; ADTSM25RVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
960554-ADTSM24RVTR
Switches - Tactile Switches 960554-ADTSM24RVTR
Win Source Part Number: 960554-ADTSM24RVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 12.00mm x 12.00mm Illumination: Non-Illuminated Operating Force: 260gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM21RV; ADTSM25RVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSM

Win Source Part Number: 960554-ADTSM24RVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel (TR)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 12.00mm x 12.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.30mm
Alternative Parts (Cross-Reference): TL3300CF260Q; TL3300AF260Q; ADTSM25RV; TL3300DF260Q; ADTSM21RV; ADTSM25RVTR;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSM

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSM24RVTR
Switches - Tactile Switches ADTSM24RVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 960554-ADTSM24RVTR ADTSM24RVTR
Product Name Switches - Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-119DKR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - B3F-6055-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details