APEM Components, Inc. Switches - Tactile Switches ADTSL62SVTR

Description
Win Source Part Number: 967446-ADTSL62SVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.40mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSL
Request a Quote
Description
Win Source Part Number: 967446-ADTSL62SVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.40mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
967446-ADTSL62SVTR
Switches - Tactile Switches 967446-ADTSL62SVTR
Win Source Part Number: 967446-ADTSL62SVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Actuator Material: Polyamide (PA), Nylon Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.40mm x 6.20mm Illumination: Non-Illuminated Operating Force: 320gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSL

Win Source Part Number: 967446-ADTSL62SVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 2,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.40mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 320gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 3.10mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSL

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSL62SVTR
Switches - Tactile Switches ADTSL62SVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 967446-ADTSL62SVTR ADTSL62SVTR
Product Name Switches - Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1-2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details