APEM Components, Inc. Tactile Switches ADTSJW66NVTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-ADTSJW66NVTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW66NVTRDKR-ND
Tactile Switches 679-ADTSJW66NVTRDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-ADTSJW66NVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW66NVTR-ND
Tactile Switches 679-ADTSJW66NVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-ADTSJW66NVTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSJW66NVTRCT-ND
Tactile Switches 679-ADTSJW66NVTRCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - ADTSJW66NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSJW66NVTR
Tactile Switches ADTSJW66NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC STD ACTR

Tactile Switches SW TACT SPST 0.05A 12VDC STD ACTR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSJW66NVTR
Switches - Tactile Switches ADTSJW66NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-ADTSJW66NVTRDKR-ND 679-ADTSJW66NVTRCT-ND ADTSJW66NVTR ADTSJW66NVTR
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331378-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-1000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Pushbutton Switches - 601.6369.038 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers