APEM Components, Inc. Tactile Switches ADTSGL60SVTR

Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet
Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTSGL60SVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSGL60SVTR
Tactile Switches ADTSGL60SVTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSGL60SVTR
Switches - Tactile Switches ADTSGL60SVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSGL60SVTR ADTSGL60SVTR
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
3 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
Hardware - AT4139B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details