Pushbutton Switches SPDT ON-ON LED BLUE 12VDC
SWITCH PUSHBUTTON SPDT 6A 250V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | A1PCA0X104J403 | A1PCA0X104J403 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 6 amps | 6 amps |
| Max AC Voltage Rating | 250 volts | 250 volts |
| Max DC Voltage Rating | 12 volts |