APEM Components, Inc. Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem A01MXBSP3+A0152B

Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem - 44AC2286 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
44AC2286
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem 44AC2286
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 44AC2286
Product Name Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364703-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details