APEM Components, Inc. Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem A01MXASP3+A0152B+FM2+PEA01

Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem - 45AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
45AC9614
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem 45AC9614
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 45AC9614
Product Name Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011D05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 911835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details