APEM Components, Inc. Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem A01MXA+A0152B

Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem - 44AC2283 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
44AC2283
Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem 44AC2283
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Contact Configuration:DPDT; Product Range:A01 Series; Switch Terminals:Quick Connect, Solder; IP Rating:IP40, IP65; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 44AC2283
Product Name Pb Switch, Dpdt, 6A, 250Vac, Qc/solder; Switch Operation Apem
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010F02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923471 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details