APEM Components, Inc. Switch, Mom, Red; Contact Configuration Apem A01MMBSP352B+PEA01

Description
SWITCH, MOM, RED; Contact Configuration:DPDT; Switch Operation:Off-(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Pushbutton Actuator Style:-; IP RoHS Compliant: Yes
Datasheet
Description
SWITCH, MOM, RED; Contact Configuration:DPDT; Switch Operation:Off-(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Pushbutton Actuator Style:-; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Mom, Red; Contact Configuration Apem - 96K6596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Mom, Red; Contact Configuration Apem
96K6596
Switch, Mom, Red; Contact Configuration Apem 96K6596
SWITCH, MOM, RED; Contact Configuration:DPDT; Switch Operation:Off-(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Pushbutton Actuator Style:-; IP RoHS Compliant: Yes

SWITCH, MOM, RED; Contact Configuration:DPDT; Switch Operation:Off-(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Pushbutton Actuator Style:-; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 96K6596
Product Name Switch, Mom, Red; Contact Configuration Apem
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L21BNYH - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details