INDICATOR BODY, ROUND; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:12V; Lens Shape:Round; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BEAB, CSA, UL, VDE; Bezel Diameter:18mm; Bulb RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96K6620 |
| Product Name | Indicator Body, Round; Lamp Base Type Apem |