INDICATOR BODY, SQUARE; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:6A; Supply Voltage:12V; Lens Shape:Square; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BEAB, CSA, UL, VDE; Bulb Size:T-1 3/4; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96K6619 |
| Product Name | Indicator Body, Square; Lamp Base Type Apem |