APEM Components, Inc. Configurable Switch Components - Lens A0163B

Description
CONFIG SWITCH LENS RED ROUND
Datasheet
Description
CONFIG SWITCH LENS RED ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - A0163B - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
A0163B
Configurable Switch Components - Lens A0163B
CONFIG SWITCH LENS RED ROUND

CONFIG SWITCH LENS RED ROUND

Supplier's Site Datasheet
Lens, Pb Switch, Round, Red; Lens Shape Apem - 70C5716 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Pb Switch, Round, Red; Lens Shape Apem
70C5716
Lens, Pb Switch, Round, Red; Lens Shape Apem 70C5716
LENS, PB SWITCH, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:A01 Series RoHS Compliant: Yes

LENS, PB SWITCH, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:A01 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number A0163B 70C5716
Product Name Configurable Switch Components - Lens Lens, Pb Switch, Round, Red; Lens Shape Apem
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 973 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -508 mm (-20 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Bi-Convex Lenses - LBX-254-R213-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 21.37 mm (0.8412 inch)
View Details