APEM Components, Inc. Contact Block, 1 Pole, 6A, 250Vac; Switch Terminals Apem A0150BD

Description
CONTACT BLOCK, 1 POLE, 6A, 250VAC; Switch Terminals:Quick Connect, Solder; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:250V; For Use With:APEM A01ES-D Series Emergency Stop Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1 POLE, 6A, 250VAC; Switch Terminals:Quick Connect, Solder; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:250V; For Use With:APEM A01ES-D Series Emergency Stop Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1 Pole, 6A, 250Vac; Switch Terminals Apem - 06AC3971 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1 Pole, 6A, 250Vac; Switch Terminals Apem
06AC3971
Contact Block, 1 Pole, 6A, 250Vac; Switch Terminals Apem 06AC3971
CONTACT BLOCK, 1 POLE, 6A, 250VAC; Switch Terminals:Quick Connect, Solder; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:250V; For Use With:APEM A01ES-D Series Emergency Stop Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

CONTACT BLOCK, 1 POLE, 6A, 250VAC; Switch Terminals:Quick Connect, Solder; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:250V; For Use With:APEM A01ES-D Series Emergency Stop Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06AC3971
Product Name Contact Block, 1 Pole, 6A, 250Vac; Switch Terminals Apem
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.310 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers