The A0101X is a momentary, illuminated, single-pole pushbutton switch assembly for the A01 series, designed for panel mounting with a 16 mm round cut-out. It features an IP65-rated front enclosure, silver contacts rated for 6A at 250VAC or 12A at 380VAC, and an electrical life of 50,000 cycles under resistive load. The assembly includes a switch block compatible with A01 series operators, terminals for solder or quick-connect wiring, and supports LED or filament lamps with a rated lamp life of 60,000 hours for LED to 75% luminosity. The operating temperature range is -20°C to +55°C, with a maximum panel thickness of 8 mm. All components in the A01 series meet UL 1054, BS RIA 20, EN 61058-1, and are rated for Class 2 insulation.
INDUSTRIAL CONTROL A01 16MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 99K5448 |
| Product Name | Industrial Control A01 16Mm Rohs Compliant Apem |
| Approvals | RoHS |