APEM Components, Inc. Industrial 16mm Keylock Switches A01 Series

Description
1,2,3 and 4 pole Keylocks available in 2or 3 positions, momentary or maintained. Two standard keys supplied are removable in 1,2or 3 positions. Panel cut-out is 16mm (.630),6 amp rating, front panel seal to IP65 with UL, VDE and other approvals.
Description
1,2,3 and 4 pole Keylocks available in 2or 3 positions, momentary or maintained. Two standard keys supplied are removable in 1,2or 3 positions. Panel cut-out is 16mm (.630),6 amp rating, front panel seal to IP65 with UL, VDE and other approvals.

Suppliers

Company
Product
Description
Supplier Links
Industrial 16mm Keylock Switches - A01 Series - APEM Components, Inc.
Haverhill, MA, USA
Industrial 16mm Keylock Switches
A01 Series
Industrial 16mm Keylock Switches A01 Series
1,2,3 and 4 pole Keylocks available in 2or 3 positions, momentary or maintained. Two standard keys supplied are removable in 1,2or 3 positions. Panel cut-out is 16mm (.630),6 amp rating, front panel seal to IP65 with UL, VDE and other approvals.

1,2,3 and 4 pole Keylocks available in 2or 3 positions, momentary or maintained. Two standard keys supplied are removable in 1,2or 3 positions. Panel cut-out is 16mm (.630),6 amp rating, front panel seal to IP65 with UL, VDE and other approvals.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Rotary Switches
Product Number A01 Series
Product Name Industrial 16mm Keylock Switches
Construction Single
Actuator Type Keylock
Current Rating 6.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4001-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
N program - NWSE - Step switch - NWSE2K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Selector Switches - 450-35-505-A-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details