APEM Components, Inc. Pb Switch, Spst, 1A, 30Vdc, Panel; Product Range Apem 9633AB

Description
PB SWITCH, SPST, 1A, 30VDC, PANEL; Product Range:9600 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes
Description
PB SWITCH, SPST, 1A, 30VDC, PANEL; Product Range:9600 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, 1A, 30Vdc, Panel; Product Range Apem - 94AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 30Vdc, Panel; Product Range Apem
94AH5931
Pb Switch, Spst, 1A, 30Vdc, Panel; Product Range Apem 94AH5931
PB SWITCH, SPST, 1A, 30VDC, PANEL; Product Range:9600 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 30VDC, PANEL; Product Range:9600 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AH5931
Product Name Pb Switch, Spst, 1A, 30Vdc, Panel; Product Range Apem
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AB-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Pushbutton - 359603 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details