APEM Components, Inc. Miniature Momentary Pushbutton Switches 9400-9600 Series

Description
Normally open, normally closed or combined function. Solder lug, pc or quick connect terminals available with gold plated or silver plated brass contacts. Front panel option seal available.
Description
Normally open, normally closed or combined function. Solder lug, pc or quick connect terminals available with gold plated or silver plated brass contacts. Front panel option seal available.

Suppliers

Company
Product
Description
Supplier Links
Miniature Momentary Pushbutton Switches - 9400-9600 Series - APEM Components, Inc.
Haverhill, MA, USA
Miniature Momentary Pushbutton Switches
9400-9600 Series
Miniature Momentary Pushbutton Switches 9400-9600 Series
Normally open, normally closed or combined function. Solder lug, pc or quick connect terminals available with gold plated or silver plated brass contacts. Front panel option seal available.

Normally open, normally closed or combined function. Solder lug, pc or quick connect terminals available with gold plated or silver plated brass contacts. Front panel option seal available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number 9400-9600 Series
Product Name Miniature Momentary Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) (optional feature)
Terminal Type Solder Terminals; Straight PC Pins (optional feature)
Max Current Rating 0.3000 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-APYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1758308 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details